The INA283AQDRQ1 is a precision automotive-grade current sense amplifier designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This high-accuracy device is specifically engineered to measure small differential voltages across a current-sensing resistor in the presence of high common-mode voltages.
Key Features
- High Accuracy: The INA283AQDRQ1 offers excellent accuracy and low offset voltage, which makes it suitable for precision current measurement.
- Wide Common-Mode Range: Capable of handling common-mode voltages from -14V to +80V, this amplifier is versatile for various automotive environments.
- High Bandwidth: With a bandwidth of 500 kHz, the device can efficiently process signals for real-time current monitoring.
- Quiescent Current: The device has a low quiescent current, making it ideal for power-sensitive applications.
- Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliability under extreme conditions.
Applications
The INA283AQDRQ1 is well-suited for a variety of applications within the automotive sector, including:
- Battery management systems
- Motor control
- Overcurrent protection
- Power management
Quality and Reliability
As part of Texas Instruments' automotive-grade product line, the INA283AQDRQ1 meets stringent quality standards, including AEC-Q100 qualification. It is manufactured in a small, surface-mount package, which is ideal for space-constrained applications.
Technical Specifications
Parameter
Value
Common-Mode Voltage Range
-14V to +80V
Offset Voltage
Low
Bandwidth
500 kHz
Operating Temperature Range
-40°C to +125°C
Conclusion
The INA283AQDRQ1 from Texas Instruments stands out as a robust, high-performance current sense amplifier, perfect for the rigorous demands of automotive and industrial applications where precision and reliability are paramount.