EN
  • EN
  • DE

INA301A3QDGKTQ1

Part No INA301A3QDGKTQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description CURRENT SHUNT MONITOR / Current-Shunt Monitor With High-Speed, Overcurrent Protection Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High/Low-Side
Voltage - Input 0V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811569-INA301A3QDGKTQ1
Ultra Librarian 3D Model Ultra Librarian INA301A3QDGKTQ1 CAD Model

Description

The INA301A3QDGKTQ1 is a state-of-the-art current shunt and voltage monitor with an integrated comparator from Texas Instruments. Designed to deliver high-accuracy measurements, this device is an ideal solution for power management applications that require both current and voltage monitoring, such as in automotive and industrial systems.

Key Features

  • Integrated Shunt and Voltage Monitor: The INA301A3QDGKTQ1 combines a precision current-sensing amplifier with a heavy-duty voltage monitor, streamlining system design and reducing component count.
  • Comparator Function: The device includes an integrated comparator that provides overcurrent protection by comparing the voltage developed across a shunt resistor with a user-defined threshold.
  • High Accuracy: With a gain error of just ±0.75% (max) and a maximum offset voltage of ±35 μV, the INA301A3QDGKTQ1 ensures precise current measurement for critical applications.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range from -0.3V to +26V, making it suitable for a variety of applications, including those with higher supply voltages.
  • Adjustable Threshold: The comparator's threshold voltage can be set via an external reference voltage, providing flexibility in setting overcurrent protection limits.
  • Automotive Qualified: This product meets automotive qualification standards, ensuring reliability under harsh conditions typical of automotive environments.

Applications

The INA301A3QDGKTQ1 is versatile and can be used in multiple applications where precision current monitoring is required. Some of the typical applications include:

  • Automotive battery management systems
  • Overcurrent protection circuits
  • Power management in industrial systems
  • Motor control circuits
  • Telecommunication infrastructure

Package and Availability

The INA301A3QDGKTQ1 is offered in a compact VSSOP-10 package, optimizing board space in space-constrained applications. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate integration into your next project.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7373 $52.1103
26+ $3.8870 $101.0620
40+ $3.7655 $150.6200
55+ $3.6441 $200.4255
71+ $3.5226 $250.1046
95+ $3.1582 $300.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess