EN
  • EN
  • DE

INA302A1QPWRQ1

Part No INA302A1QPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description LINEAR OPERATIONAL (OP) AMP / Current Sense Regulator High/Low-Side 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Sense
Sensing Method High/Low-Side
Voltage - Input 0V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number INA302
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53533-1,296-53533-2,296-53533-6
Standard Package 2,000
Win Source Part Number 1319516-INA302A1QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA302A1QPWRQ1 CAD Model

Description

Product Overview: INA302A1QPWRQ1 from Texas Instruments

The INA302A1QPWRQ1 is a state-of-the-art current shunt and voltage monitor with diagnostic capabilities, designed and manufactured by Texas Instruments. This precision analog output device is part of TI's extensive portfolio of automotive-grade products, tailored to meet the rigorous standards of the automotive industry.

Key Features

  • Integrated Shunt Resistor: The INA302A1QPWRQ1 features an integrated current-sensing shunt resistor that simplifies the design process by reducing the number of external components required.
  • High Accuracy: With a low offset voltage and high accuracy, this device ensures precise current measurement, which is crucial for monitoring and control in automotive systems.
  • Wide Common-Mode Range: The device is capable of operating over a wide common-mode voltage range, accommodating various battery voltages and transient conditions encountered in automotive environments.
  • Diagnostic Features: It includes built-in diagnostic capabilities that can detect open and short circuits, enhancing the safety and reliability of the system it is integrated into.
  • Overcurrent Detection: The INA302A1QPWRQ1 can provide an immediate output upon detecting overcurrent conditions, allowing for quick protective responses.
  • Automotive Qualification: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The INA302A1QPWRQ1 is well-suited for a wide range of automotive applications, including:

  • Battery management systems
  • Motor control units
  • Overcurrent protection systems
  • Power management modules

Package and Availability

This device is offered in a compact, power-saving TSSOP-14 package, ensuring a minimal footprint on the PCB while providing robust performance. The INA302A1QPWRQ1 is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

Conclusion

The INA302A1QPWRQ1 from Texas Instruments represents a reliable, precise, and feature-rich solution for current sensing in automotive applications. Its integration of a shunt resistor, high accuracy, and diagnostic capabilities make it an indispensable component for modern vehicle electronics, contributing to the overall safety and efficiency of automotive systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Others
Lowest to $3.3414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1830 $50.9280
39+ $2.6117 $101.8563
60+ $2.5301 $151.8060
82+ $2.4485 $200.7770
106+ $2.3669 $250.8914
142+ $2.1220 $301.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,923 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess