EN
  • EN
  • DE

IWR1843AQGABL

Part No IWR1843AQGABL
Manufacturer Texas Instruments
Catalog Specialized Sensors
Description SENSOR PROXIMITY MISC / Proximity Sensor Voltage Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Sensor Type Proximity
Output Type Voltage
Temperature Range - Operating -40°C ~ 105°C
Base Product Number IWR1843
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1375628-IWR1843AQGABL
Ultra Librarian 3D Model Ultra Librarian IWR1843AQGABL CAD Model

Description

The Texas Instruments IWR1843AQGABL is a highly integrated millimeter-wave sensor designed for a wide range of industrial applications. This advanced sensor is part of the IWR family of products from Texas Instruments that are known for their precision sensing capabilities. The IWR1843AQGABL leverages a 76 to 81 GHz spectrum to provide outstanding accuracy and resolution in object detection, range, velocity, and angle of arrival measurements.

Key Features

  • High-Performance Radar: The IWR1843AQGABL operates in the 76-81 GHz band, offering high resolution and sensitivity for detecting objects with excellent accuracy.
  • On-Chip Processing: This sensor includes an on-chip C674x DSP for advanced signal processing, which allows for in-sensor processing and reduces the need for external components.
  • Integrated MCU: An ARM Cortex-R4F based microcontroller is built into the device, providing robust control and data pre-processing capabilities.
  • Multiple Interface Options: The sensor supports various interfaces, including CAN, SPI, and UART, enabling easy integration with a range of systems and applications.
  • Advanced Built-In Features: It comes with built-in features like a programmable chirp sequencer, built-in calibration, and self-test functionalities that ensure reliable and consistent performance.

Applications

The IWR1843AQGABL is an ideal choice for a variety of industrial sensing applications, including:

  • Vehicle and pedestrian detection systems
  • Traffic monitoring and management
  • Robotics and autonomous systems
  • Industrial automation and safety systems
  • Proximity sensing and collision avoidance

Design and Development Support

Developers can take advantage of Texas Instruments' comprehensive suite of tools and software for the IWR1843AQGABL. This includes evaluation modules, development kits, and reference designs that simplify the design process and accelerate time to market. Additionally, Texas Instruments provides extensive documentation and community support to assist developers with their projects.

With its advanced features and versatile applications, the Texas Instruments IWR1843AQGABL millimeter wave sensor stands out as a powerful solution for industrial sensing needs.

You May Also Be Interested in

Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
Omron
VOLTAGE SENSOR 24VDC PLUG-IN
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 10M
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
SENSOR K7L LIQ LEAK OPEN COL OUT
Need more? Email Us
Omron
VOLTAGE SENSOR 220VAC PLUG-IN
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 10M T-BEAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess