EN
  • EN
  • DE

JM38510/11502BXA

Part No JM38510/11502BXA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Neg -12V 0.2A 3-Pin TO-39 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-39
Max Input Voltage -32 V
Max Operating Temperature 150 °C
Min Input Voltage -14 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
Output Current 200 mA
Output Voltage -12 V
Polarity Negative
Power Dissipation 2 kW
Quiescent Current 4 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1232314-JM38510/11502BXA
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/11502BXA CAD Model

Description

The JM38510/11502BXA is a high-quality, military-grade integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the JM38510 series, which is known for its robust performance and compliance with stringent military specifications. The JM38510/11502BXA is designed to meet the needs of demanding applications in aerospace, defense, and other sectors that require the utmost reliability and precision.

Key Features

  • Military Specifications: The JM38510/11502BXA adheres to the rigorous standards set for military-grade components, ensuring optimal performance in harsh environments and extreme conditions.
  • High Reliability: Texas Instruments' commitment to quality means this product is manufactured to provide consistent performance and a long operational lifespan.
  • Temperature Range: This integrated circuit is designed to operate effectively over a wide temperature range, making it suitable for various challenging applications.

Applications

The versatility and durability of the JM38510/11502BXA make it an ideal choice for a range of applications, including but not limited to:

  • Avionics and aerospace systems
  • Navigation and guidance systems
  • Communications equipment
  • Missile and weapon systems
  • Marine and submarine electronics

Technical Specifications

The JM38510/11502BXA is designed with precision and manufactured to deliver reliable performance. Below are some of the technical specifications for this product:

  • Package Type: The IC comes in a durable package that is suitable for military applications.
  • Supply Voltage: It operates at a voltage that matches military equipment requirements.
  • Operating Temperature: The device is rated for an extended temperature range, ensuring functionality under extreme conditions.

Quality Assurance

Texas Instruments is committed to providing components that meet the highest standards of quality and reliability. The JM38510/11502BXA has undergone rigorous testing and quality control measures to ensure it meets the military-grade specifications for which it is rated.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess