EN
  • EN
  • DE

LM1117IDTX-5.0

Part No LM1117IDTX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 800mA Low-Dropout Linear Regulator | IC REG LINEAR 5V 800MA TO252-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 1.2V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LM1117
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1196718-LM1117IDTX-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1117IDTX-5.0 CAD Model

Description

The LM1117IDTX-5.0 is a low-dropout linear voltage regulator from Texas Instruments, designed to provide a steady 5V output voltage with a maximum output current of 800mA. This regulator is a popular choice for a wide range of applications due to its ease of use and robust performance characteristics.

Key Features:

  • Output Voltage: Fixed 5V with high accuracy.
  • Dropout Voltage: Low dropout performance of typically 1.2V at 800mA load, making it efficient for systems with a close input-to-output voltage differential.
  • Output Current: Capable of delivering up to 800mA of continuous output current.
  • Thermal Performance: Enhanced thermal performance with an operating junction temperature range from -40°C to 125°C.
  • Protection Features: Includes over-current protection and thermal shutdown to ensure the longevity and reliability of both the regulator and the system it is part of.
  • Package: Available in the TO-252 (DPAK) package, which is suitable for surface-mount technology (SMT) and is easy to handle in manufacturing environments.

Applications:

The LM1117IDTX-5.0 is versatile and can be used in various electronic devices and systems, including:

  • Consumer electronics such as set-top boxes, DVD players, and televisions.
  • Computer peripherals like printers and monitors.
  • Networking equipment such as routers and switches.
  • Battery-powered devices requiring efficient power management.

Conclusion:

With its stable output, low dropout voltage, and robust protection features, the LM1117IDTX-5.0 from Texas Instruments is an excellent choice for designers looking for a reliable voltage regulator for their 5V systems. Its wide operating temperature range and ability to deliver up to 800mA of output current make it suitable for a diverse array of applications, ensuring that your electronic devices operate smoothly and efficiently.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5036 $50.3600
245+ $0.4132 $101.2340
375+ $0.4003 $150.1125
520+ $0.3874 $201.4480
670+ $0.3745 $250.9150
895+ $0.3357 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,464 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess