EN
  • EN
  • DE

LM193AJRQMLV

Part No LM193AJRQMLV
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE DUA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 9mV @ 30V
Current - Input Bias (Max) 0.1µA @ 5V
Current - Output (Typ) 6mA @ 5V
Current - Quiescent (Max) 2.5mA
CMRR, PSRR (Typ) 60dB (Min), 60dB PSRR
Propagation Delay (Max) 700ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614266-LM193AJRQMLV
Ultra Librarian 3D Model Ultra Librarian LM193AJRQMLV CAD Model

Description

The LM193AJRQMLV is a high-quality, precision integrated circuit from Texas Instruments, a renowned leader in the semiconductor industry. This particular product is a part of the LM193 series, which are low-power, dual-voltage comparators designed to operate from a single power supply over a wide range of voltages.

Key Features

  • Wide Supply Voltage Range: The LM193AJRQMLV can be powered by a supply voltage ranging from 2V to 36V for single supply operations, or ±1V to ±18V for dual supplies, making it versatile for various applications.
  • Low Supply Current Drain: It boasts a low current drain, independent of the supply voltage, which is typically 0.8 mA, making it suitable for battery-powered devices.
  • Low Input Biasing Current: The device has a low input bias current of 25 nA, which is a critical feature for high-impedance sensor interfaces and precision applications.
  • Differential Input Voltage Range: The comparator can handle differential input voltages equal to the supply voltage, providing flexibility in signal level detection.
  • Output Compatibility: The output of the LM193AJRQMLV is compatible with TTL, MOS, and CMOS logic systems, ensuring easy integration with a wide range of digital systems.

Applications

The LM193AJRQMLV is suitable for a variety of applications including:

  • Limit comparators
  • Simple analog-to-digital converters
  • Voltage monitors
  • Motor controllers
  • Alarm circuits
  • Window detectors

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The LM193AJRQMLV undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance. It is designed to withstand harsh conditions and provide consistent performance over its operational lifespan.

Environmental Compliance

The LM193AJRQMLV is designed with environmental responsibility in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and is suitable for use in eco-friendly products.

You May Also Be Interested in

SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Lowest to $12.4752
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Need more? Email Us
Micrel
Comparator with Reference
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $475.4750 $475.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess