EN
  • EN
  • DE

LM20134MH

Part No LM20134MH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 4A
Frequency - Switching 410kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 81371-LM20134MH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20134MH CAD Model

Description

The LM20134MH is a high-performance, step-down switching regulator from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Frequency Range: adjustable frequency range of 200kHz to 1MHz
  • Input Voltage Range: 2.95V to 5.5V
  • Output Current: deliver up to 4A of continuous output current
  • Output Voltage: adjustable down to 0.6V
  • Efficiency: high efficiency over a wide load range, which can be up to 95% at full load
  • Feature: low quiescent current
  • Protection: thermal shutdown
  • Protection: current limit
  • Package: 20-pin TSSOP PowerPAD package
  • Compliance: lead-free and RoHS compliant

You May Also Be Interested in

Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0713 $52.9269
30+ $3.3406 $100.2180
47+ $3.2362 $152.1014
64+ $3.1318 $200.4352
83+ $3.0274 $251.2742
111+ $2.7142 $301.2762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess