EN
  • EN
  • DE
  • IT

LM20333MH/NOPB

Part No LM20333MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 20HTSSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 32V
Current - Output 3A
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number LM20333
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM20333MHNOPB,LM20333MH-ND,-LM20333MH/NOPB-ND,LM20333MH,-LM20333MH-NDR
Standard Package 73
Win Source Part Number 1317522-LM20333MH/NOPB
Ultra Librarian 3D Model Ultra Librarian LM20333MH/NOPB CAD Model

Description

Product Overview: LM20333MH/NOPB

The LM20333MH/NOPB is a versatile and efficient switching regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is specifically engineered to meet the stringent requirements of modern electronic devices, providing a reliable and stable voltage supply for a variety of applications.

Key Features

  • Adjustable Output Voltage: The LM20333MH/NOPB allows users to set the output voltage from 0.8V to Vin, making it highly adaptable for different voltage needs.
  • High Efficiency: With an efficiency rating that can reach up to 95%, this regulator ensures minimal power loss and is suitable for battery-powered applications.
  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 36V, accommodating a broad spectrum of power sources.
  • Robust Output Current: Capable of delivering up to 3A of continuous output current, the LM20333MH/NOPB can power a wide array of components.
  • Thermal Protection: Integrated thermal shutdown and over-temperature protection safeguard the device from potential damage due to excessive heat.
  • Current Limiting: The built-in current limiting feature prevents overcurrent conditions, enhancing the overall safety of the system.

Applications

The LM20333MH/NOPB is suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial power supplies
  • Telecommunication equipment
  • Portable devices
  • Networking hardware

Package and Quality

The LM20333MH/NOPB comes in a thermally enhanced, 20-pin TSSOP (Thin Shrink Small Outline Package) with exposed pad for improved thermal performance. The device is lead-free and RoHS compliant, ensuring it meets the environmental standards and restrictions on hazardous substances. Additionally, the NOPB designation indicates it is provided in a "No Lead" (Pb-free) packaging.

Conclusion

With its high efficiency, wide input voltage range, and versatile output current capabilities, the LM20333MH/NOPB from Texas Instruments is a robust solution for advanced power regulation requirements. Its comprehensive protection features and adaptability make it an excellent choice for designers looking to enhance system reliability and performance in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.3878
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.2370
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8687
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $2.8545

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess