EN
  • EN
  • DE

LM20CIM7

Part No LM20CIM7
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM20 2.4V, 10μA, SC70, DSBGA Temperature Sensor | SENSOR ANALOG -55C-130C SC70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 130°C
Output Type Analog Voltage
Supply Voltage (V) 2.4V ~ 5.5V
Resolution 11.77mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±4°C (±5°C)
Test Condition 25°C ~ 30°C (-55°C ~ 130°C)
Temperature Range - Operating -55°C ~ 130°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197031-LM20CIM7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM20CIM7 CAD Model

Description

The Texas Instruments LM20CIM7 is a precision analog output temperature sensor that offers a linearly proportional voltage output as a function of the temperature. This high-quality sensor is designed for a wide range of applications, from industrial systems to consumer electronics, where accurate temperature monitoring is crucial.

Key Features

  • Accuracy: The LM20CIM7 boasts an impressive accuracy of ±0.5°C at room temperature, ensuring precise temperature readings for reliable performance.
  • Operating Range: This temperature sensor operates over a wide temperature range from -55°C to 130°C, making it suitable for diverse environments and conditions.
  • Linear Voltage Output: It provides a linear voltage output that is directly proportional to the Celsius temperature, with a scaling factor of 6.25 mV/°C, facilitating easy integration with analog-to-digital converters and microcontrollers.
  • Low Power Consumption: Designed for energy efficiency, the LM20CIM7 has a quiescent current of merely 5μA, which helps in extending battery life in portable applications.
  • Miniature Package: The sensor comes in a space-saving SOT-23 package, ideal for applications where space is at a premium.

Applications

The LM20CIM7 is versatile and can be employed in a variety of applications, including:

  • Cell phones and handheld personal communication devices
  • Battery management systems
  • Environmental monitoring and HVAC systems
  • Medical equipment
  • Office electronics

Technical Specifications

Parameter Value
Accuracy ±0.5°C (at 25°C)
Operating Temperature Range -55°C to 130°C
Output Voltage Scaling 6.25 mV/°C
Supply Current 5μA (typical)
Package Type SOT-23

With its high accuracy and low power consumption, the LM20CIM7 from Texas Instruments is an excellent choice for designers seeking a reliable temperature sensing solution.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,338 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess