EN
  • EN
  • DE

LM25007MM

Part No LM25007MM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM25007 42V, 0.5A Step-Down Switching Regulator | IC REG BUCK ADJ 500MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 9V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 37V
Output Current 500mA
Switching Frequency Up to 800kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM25007
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197219-LM25007MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25007MM CAD Model

Description

The LM25007MM is a highly efficient, feature-rich, step-down switching regulator from Texas Instruments. This innovative product is designed to meet the needs of a wide range of applications, offering a compact solution for converting higher input voltages to lower output voltages with excellent power efficiency.

Key Features

  • Wide Input Voltage Range: The LM25007MM operates over a broad input voltage range from 6V to 42V, making it suitable for diverse applications, including industrial, automotive, and telecommunication systems.
  • Adjustable Output Voltage: Users can set the output voltage from 1.225V to 40V, ensuring versatility and compatibility with various downstream components.
  • High Efficiency: With an integrated 0.5A N-Channel MOSFET, the device achieves high efficiency, which is critical for reducing thermal load and improving system reliability.
  • Constant-On-Time (COT) Control: The COT architecture provides fast transient response, low output voltage ripple, and simplifies loop compensation.
  • Protection Features: The LM25007MM includes a range of protection features such as thermal shutdown, input under-voltage lockout, output over-voltage protection, and cycle-by-cycle current limit, enhancing the safety and durability of the end application.

Applications

The versatile nature of the LM25007MM makes it an ideal choice for a variety of applications. It is well-suited for powering microcontrollers, microprocessors, DSPs, and other sensitive electronics that require a stable, efficient power supply. Its robust design is particularly beneficial for automotive applications, industrial power systems, and any portable devices that operate in environments with wide voltage fluctuations.

Package and Availability

The LM25007MM is available in an 8-pin VSSOP (MSOP) package, which is designed for space-constrained applications. Its small form factor does not compromise its performance or reliability, making it a top choice for designers looking for a power regulator that can fit into tight PCB layouts.

For more information about the LM25007MM, including datasheets, technical documents, and ordering options, please visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2024 $54.1080
90+ $1.1263 $101.3670
140+ $1.0883 $152.3620
200+ $1.0122 $202.4400
260+ $0.9741 $253.2660
325+ $0.9361 $304.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess