EN
  • EN
  • DE
  • IT

LM2574HVN-15

Part No LM2574HVN-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2574/LM2574HV SIMPLE SWITCHER™ 0.5A Step-Down Voltage Regulator | IC REG BUCK 15V 500MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 15V
Output Current 500mA
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2574
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1197322-LM2574HVN-15
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2574HVN-15 CAD Model

Description

The LM2574HVN-15 from Texas Instruments is a highly efficient, monolithic integrated circuit for voltage regulation, designed to cater to a wide variety of applications in the electronics industry. This step-down (buck) regulator provides all the active functions necessary for local DC-DC conversion with a fixed output voltage of 15V and a capability to drive a 0.5A load with excellent line and load regulation.

Key Features

  • Output Voltage: Fixed 15V output with high precision.
  • Output Current: Capable of delivering 0.5A output current.
  • Efficiency: Simplified circuitry with 52% typical efficiency at 500 mA load.
  • Operating Frequency: 52 kHz fixed frequency internal oscillator.
  • Thermal Shutdown: Built-in thermal shutdown function to protect the device from overheating.
  • Voltage Protection: Overvoltage and undervoltage lockout features for system safety and reliability.
  • Package: Offered in a 5-pin TO-220 package that ensures ease of integration into various designs.

Applications

The LM2574HVN-15 is versatile and can be used in a range of applications such as:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The LM2574HVN-15 is no exception, and it is designed to meet the rigorous demands of the modern electronic industry. Its robust design ensures long-term reliability and consistent performance, making it an ideal choice for designers looking for a dependable voltage regulation solution.

Ordering Information

For ordering the LM2574HVN-15 or obtaining samples, visit the Texas Instruments official website or contact your local authorized distributor. Ensure you refer to the latest datasheets for detailed specifications and application notes to make the most of this voltage regulator in your designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess