EN
  • EN
  • DE
  • IT

LM2574MX-3.3

Part No LM2574MX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2574/LM2574HV SIMPLE SWITCHER™ 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 500mA
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM2574
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 1197331-LM2574MX-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2574MX-3.3 CAD Model

Description

Product Overview: LM2574MX-3.3 - Texas Instruments

The LM2574MX-3.3, crafted by the renowned semiconductor manufacturer Texas Instruments, is an efficient, fixed voltage, step-down switching regulator that offers a simple and robust solution for a wide variety of applications. This regulator is designed to minimize the number of external components while maintaining flexibility and reliability, making it a go-to choice for designers and engineers.

Key Features

  • Output Voltage: Fixed 3.3V output with a precision of ±4% over line and load conditions.
  • Output Current: Capable of delivering up to 0.5A of output current.
  • Efficiency: High efficiency up to 85%, which reduces power loss and heat dissipation.
  • Operating Frequency: 52 kHz fixed frequency internal oscillator.
  • Thermal Shutdown: In-built thermal shutdown feature ensures protection against overheating.
  • Voltage Range: Wide input voltage range from 4V to 40V, suitable for various supply sources.
  • Package: Available in a compact SOP-8 (Small Outline Package) for space-constrained applications.

Applications

The LM2574MX-3.3 is ideal for a broad spectrum of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators.
  • On-card switching regulators.
  • Positive to negative converter (Buck-Boost).

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2574MX-3.3 is no exception. It is designed to meet the rigorous standards of the industry, ensuring high performance and reliability for critical applications. The device also complies with the RoHS directive, making it an environmentally responsible choice.

Support and Resources

To facilitate design and implementation, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design tools. Customers can also access TI's support community for additional assistance and insights from both TI experts and peer engineers.

You May Also Be Interested in

Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5183 $60.7320
90+ $1.2458 $112.1220
140+ $1.2069 $168.9660
195+ $1.1679 $227.7405
250+ $1.1291 $282.2750
335+ $1.0123 $339.1205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess