EN
  • EN
  • DE
  • IT

LM2575HVT-5.0/LB03

Part No LM2575HVT-5.0/LB03
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A TO220-5 / Conv DC-DC 4V to 60V Step Down Single-Out 5V 1A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 60V
Output Voltage 5V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 778730-LM2575HVT-5.0/LB03
Popularity Medium
Supply and Demand Status Limited
Family Name LM2575HV
Introduction Date June 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2575HVT-5.0/LB03 CAD Model

Description

The LM2575HVT-5.0/LB03 is a robust, highly efficient, easy-to-use voltage regulator from Texas Instruments, designed to meet the requirements of diverse electronics applications. This regulator is part of the LM2575 series, which is well-regarded for its reliable performance in step-down voltage conversion.

Key Features

  • Output Voltage: Fixed 5V output with a precision of ±4% ensures stable operation for 5V powered devices.
  • Output Current: Capable of delivering up to 1A of continuous output current, suitable for a wide range of applications.
  • Input Voltage Range: Versatile input voltage range from 4.75V to 60V allows for use in various power supply scenarios.
  • Efficiency: High-efficiency design with a typical efficiency rating of 77% at 5V output under full load conditions.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Protection Features: Includes overcurrent protection and a safe area protection for added security and operational safety.

Applications

The LM2575HVT-5.0/LB03 is ideal for a wide array of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Package and Quality

The device is available in a TO-220 package, which is known for its ease of handling and mounting on printed circuit boards. Texas Instruments ensures that the LM2575HVT-5.0/LB03 adheres to high-quality standards, providing reliable and consistent performance for industrial and commercial applications.

Conclusion

With its combination of features, the LM2575HVT-5.0/LB03 from Texas Instruments stands out as a practical solution for designers looking for a reliable and efficient voltage regulator. Its thermal protection, wide input range, and fixed output voltage make it a versatile choice for a multitude of electronic circuits and devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess