Product Overview: LM2576HVT-15/LF03 from Texas Instruments
The LM2576HVT-15/LF03 is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This voltage regulator is part of the LM2576 series, known for their easy-to-use and robust design, making them suitable for a wide range of applications. The LM2576HVT-15/LF03 is specifically tailored to deliver a fixed output voltage of 15V with a high input voltage capability.
With its ability to handle a maximum input voltage of 60V, the LM2576HVT-15/LF03 is an excellent choice for systems that experience high input voltage variations, ensuring reliable performance even under fluctuating conditions. It is capable of driving a 3A load with excellent line and load regulation, making it a versatile solution for powering complex electronics.
Key Features
- Output Voltage: Fixed 15V output to power a variety of devices.
- Output Current: Capable of delivering up to 3A, suitable for high current applications.
- High-Efficiency: Ensures minimal heat generation and maximizes battery life in portable applications.
- Thermal Shutdown and Current Limit Protection: Provides built-in safety features that protect the device and the load from damage.
- Wide Input Voltage Range: Operates with an input voltage from 4V to 60V, accommodating a broad spectrum of power sources.
- 52 kHz Fixed Frequency Internal Oscillator: Reduces the size of the external components and simplifies the circuit design.
Applications
The versatility of the LM2576HVT-15/LF03 makes it suitable for various applications, including:
- Simple high-efficiency step-down (buck) regulators.
- Efficient pre-regulators for linear regulators.
- On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.
The LM2576HVT-15/LF03 is available in a TO-220 package, which is known for its ease of installation and robustness. Its design is optimized for use with standard series inductors and capacitors, which translates to simplicity in design and affordability in cost. Whether you're designing power supplies for consumer electronics, office equipment, or industrial machinery, the LM2576HVT-15/LF03 is a reliable and efficient solution that combines performance with practicality.