Product Overview: Texas Instruments LM2576T-3.3/LF03
The LM2576T-3.3/LF03 is a highly reliable and efficient SIMPLE SWITCHER® step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is capable of delivering 3A of continuous output current with an output voltage of 3.3V, making it an excellent choice for a wide range of applications that require a stable and low voltage power supply.
Constructed with a fixed-frequency oscillator and a robust architecture, the LM2576 series ensures a simple and straightforward design process, minimizing the number of external components required. It features a standard TO-220 package, offering ease of integration into various circuit designs.
Key Features
- Output Voltage: Precisely regulated 3.3V output, suitable for logic and digital circuits.
- Output Current: Capable of providing up to 3A of continuous output current.
- High Efficiency: With a typical efficiency rating of 77%, it ensures minimal heat generation and energy loss.
- Thermal Shutdown and Current Limit: Built-in protection features enhance the safety and reliability of the device under abnormal conditions.
- Adjustable Output: While the device is optimized for a 3.3V output, it allows for an adjustable output voltage range from 1.23V to 37V with external resistors.
- Wide Input Voltage Range: Accepts input voltages from 4.75V to 40V, accommodating a variety of power sources.
- Low Ripple: Produces a low ripple voltage, which is essential for sensitive electronic applications.
Applications
The LM2576T-3.3/LF03 is versatile and can be used in numerous applications that require a reliable power supply. It is ideal for:
- Consumer Electronics
- Telecommunication Devices
- Computer Peripherals
- Industrial Equipment
- Power Modules
With its easy-to-use feature set and comprehensive protection mechanisms, the LM2576T-3.3/LF03 from Texas Instruments stands out as a robust choice for designers looking to implement an efficient power management solution in their electronic projects.