EN
  • EN
  • DE
  • IT

LM2577SX-15/NOPB

Part No LM2577SX-15/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 15V TO263 / Conv DC-DC 3.5V to 40V Step Up Single-Out 15V 3A 6-Pin(5+Tab) TO-263 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 40V
Output Voltage 15V
Output Current 3A (Switch)
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 778750-LM2577SX-15/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2577SX-15
Introduction Date April 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2577SX-15/NOPB CAD Model

Description

Product Overview: LM2577SX-15/NOPB

The LM2577SX-15/NOPB is a highly efficient, step-up voltage regulator from Texas Instruments, designed to meet the needs of a wide range of applications. This versatile switching regulator is part of the SIMPLE SWITCHER® series and is known for its ease of use and robust performance. The device is capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Adjustable Output Voltage: The LM2577SX-15/NOPB offers an adjustable output voltage range from 1.23V to 37V, which allows for a high degree of flexibility in various design applications.
  • Fixed Output Voltage: This particular model provides a fixed 15V output, suitable for applications that require a stable voltage supply.
  • High Efficiency: With a switch efficiency of up to 77%, this regulator ensures minimal power loss during operation, making it ideal for power-sensitive designs.
  • Simple and Few External Components: The SIMPLE SWITCHER® concept allows for an easy design process with minimal external components, reducing both complexity and board space.
  • Integrated Switch: The device includes a 52 kHz fixed-frequency internal oscillator that drives a 3A switch, enabling the regulator to maintain a consistent performance.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device against over-temperature and over-current conditions, enhancing its reliability and lifespan.

Applications

The LM2577SX-15/NOPB is suited for a diverse range of applications, including but not limited to:

  • Power Supply for Battery-operated Devices
  • Automotive Accessories
  • Industrial Power Systems
  • Portable Electronics
  • Step-up Voltage Applications
  • Efficient Pre-regulator for Linear Regulators

Product Specifications

The device is provided in a TO-263 package, which is designed for improved thermal performance and space-saving on the PCB. The LM2577SX-15/NOPB operates over a wide input voltage range from 4V to 40V, making it suitable for systems that experience wide variations in input voltage. It is also RoHS compliant and lead-free, adhering to environmental standards.

With its combination of features, ease of use, and efficient performance, the LM2577SX-15/NOPB from Texas Instruments stands out as a reliable choice for designers looking to implement a step-up voltage regulator in their electronic projects.

You May Also Be Interested in

Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess