EN
  • EN
  • DE

LM26480SQX-AA/NOPB

Part No LM26480SQX-AA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 24WQFN / Buck Regulator with LDO 2.8V to 5.5V 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Function Any Function
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 0.8 V ~ 2 V, 1.5A
Voltage/Current - Output 2 1 V ~ 3.3 V, 1.5A
Voltage/Current - Output 3 1 V ~ 3.5 V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 2.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 778799-LM26480SQX-AA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM26480
Introduction Date January 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM26480SQX-AA/NOPB CAD Model

Description

The LM26480SQX-AA/NOPB is a highly integrated power management integrated circuit (IC) from Texas Instruments, designed to meet the demanding requirements of complex, portable multi-rail systems. This advanced power solution is ideal for a wide range of applications, including smartphones, tablets, and other portable electronics that require efficient power distribution and management.

Key Features

  • Dual Step-Down DC/DC Converter: The LM26480SQX-AA/NOPB incorporates two high-efficiency, step-down DC/DC converters with a 2.25MHz fixed-frequency operation, enabling the use of small external components.
  • Multiple Voltage Rails: It supports multiple voltage rails, providing great flexibility in power design by catering to different voltage requirements within the same system.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise power supply customization to meet the specific needs of various components.
  • Power Save Mode: To enhance battery life, this IC features a power save mode that reduces power consumption during light load conditions.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, safeguarding the system from potential damage due to overheating.
  • Overcurrent Protection: Built-in overcurrent protection ensures the longevity and reliability of the power management system by preventing excessive current from damaging the device.

Applications

The LM26480SQX-AA/NOPB is versatile enough to fit into a myriad of applications, especially where efficient power conversion and management are critical. It is particularly well-suited for powering processors, memory, and peripheral devices in portable electronics.

Package and Quality

Enclosed in a compact, 24-pin WQFN package, the LM26480SQX-AA/NOPB offers a space-saving solution without compromising on performance. The device is also lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with green manufacturing processes.

Manufacturer Support

Texas Instruments provides extensive technical support for the LM26480SQX-AA/NOPB, including detailed datasheets, application notes, and design resources to assist engineers in integrating this power management IC into their designs.

You May Also Be Interested in

Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.2649
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0176
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Lowest to $53.9615
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $12.6752

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3883 $50.1543
52+ $1.9597 $101.9044
80+ $1.8984 $151.8720
109+ $1.8372 $200.2548
141+ $1.7760 $250.4160
189+ $1.5922 $300.9258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,270 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess