EN
  • EN
  • DE

LM2842YMK

Part No LM2842YMK
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827724-LM2842YMK
Ultra Librarian 3D Model Ultra Librarian LM2842YMK CAD Model

Description

Introducing the LM2842YMK: A High-Efficiency Switching Regulator from Texas Instruments

The LM2842YMK is a versatile and compact step-down DC/DC switching regulator designed by Texas Instruments to meet the needs of a wide range of applications. This efficient power management integrated circuit (IC) is capable of delivering a continuous output current of up to 600mA, making it an ideal solution for portable devices, embedded systems, and other power-sensitive applications.

Key Features of the LM2842YMK

  • Adjustable Output Voltage: The LM2842YMK allows users to set the output voltage from 0.765V to VIN, providing flexibility for different design requirements.
  • High Efficiency: With a switching frequency of 1.4MHz or 2.1MHz, the regulator minimizes the size of external components while maintaining high efficiency and reducing power loss.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Stable Operation: The IC ensures stable operation with ceramic capacitors, which also contributes to a smaller overall solution size.
  • Low Quiescent Current: The LM2842YMK is optimized for battery-powered applications with its low quiescent current, which extends battery life by reducing standby power consumption.

Applications

The LM2842YMK is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless modems and routers
  • Point-of-load power supplies
  • Embedded systems
  • Powering FPGA, DSP, or microcontroller subsystems

Its small footprint, high efficiency, and flexibility make the LM2842YMK an excellent choice for designers looking to optimize their power management solutions. The device is available in a space-saving 8-pin TSOT-23 package, which is ideal for space-constrained applications.

With Texas Instruments' reputation for quality and reliability, the LM2842YMK switching regulator is a trusted component for ensuring stable and efficient power delivery in your electronic designs.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4890 $52.2690
49+ $2.0423 $100.0727
76+ $1.9785 $150.3660
105+ $1.9146 $201.0330
136+ $1.8508 $251.7088
181+ $1.6594 $300.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess