EN
  • EN
  • DE

LM285-2.5

Part No LM285-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description MICROPOWER VOLTAGE REFERENCES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198088-LM285-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285-2.5 CAD Model

Description

The LM285-2.5 is a precision micro-power shunt voltage reference, expertly crafted by Texas Instruments to deliver a fixed 2.5V output with a minimal external component requirement. This high-quality component is an essential building block in analog circuits, providing a stable reference voltage for an array of applications such as power supplies, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).

Key Features

  • Stable Voltage: The LM285-2.5 offers a precise 2.5V output, which is crucial for maintaining the accuracy of analog signal processing.
  • Low Dynamic Impedance: Its dynamic impedance is less than 1Ω, ensuring minimal voltage drop under varying load conditions and contributing to the stability of the output voltage.
  • Wide Operating Current Range: This device operates over a wide current range from 20μA to 20mA, making it versatile for a variety of low power applications.
  • Extended Temperature Range: Designed to perform reliably across a broad temperature range from -40°C to +85°C, the LM285-2.5 is suitable for industrial applications.
  • Minimal Temperature Drift: Exhibiting a low temperature coefficient, the device ensures a stable voltage reference over temperature variations.
  • Compact Package Options: Available in TO-92 and SOIC package options, it provides flexibility for various design sizes and requirements.

Applications

The LM285-2.5 is a versatile component that can be integrated into a multitude of electronic devices. Its applications include:

  • Battery-powered equipment
  • Precision data systems
  • Portable instrumentation
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM285-2.5 is no exception. Each device is rigorously tested to meet stringent industry standards, ensuring optimal performance for your critical applications.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments official website or consult the LM285-2.5 datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess