EN
  • EN
  • DE

LM2940IMP-15

Part No LM2940IMP-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LINEAR 15V 1A SOT223-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 15V
Maximum Dropout Voltage 1V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Family Part Number LM2940
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198424-LM2940IMP-15
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Automation & Process Control, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2940IMP-15 CAD Model

Description

Overview of Texas Instruments LM2940IMP-15

The LM2940IMP-15 is a robust, low-dropout voltage regulator designed by Texas Instruments, renowned for its reliability and efficiency in a wide range of applications. This regulator offers a fixed output voltage of 15V, which is ideal for maintaining a stable voltage supply in systems that require consistent performance even under varying input conditions.

Key Features

  • Low Dropout Voltage: The LM2940IMP-15 boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This feature is particularly useful in battery-powered devices where maximizing the use of available power is crucial.
  • High Output Current: Capable of delivering up to 1A of continuous output current, this regulator can support a range of power-intensive applications without compromising on performance.
  • Thermal Shutdown Protection: To safeguard the device and the system it powers, the LM2940IMP-15 is equipped with thermal shutdown protection that prevents damage due to overheating.
  • Current Limiting: Inbuilt current limiting functionality protects the regulator and the downstream components from damage in the event of a fault condition like a short circuit or an overload.
  • Stable with Low-ESR Capacitors: This regulator is designed to be stable with low-equivalent series resistance (ESR) capacitors, which allows for the use of smaller, more cost-effective components in the design.

Applications

The LM2940IMP-15 is versatile and can be used in various applications that require a stable and reliable power source. Some of the typical applications include:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Peripheral power supplies

Package and Quality

Encased in a compact SOT-223 package, the LM2940IMP-15 is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this voltage regulator meets the industry standards for performance and durability, making it a preferred choice for professionals and hobbyists alike.

In conclusion, the LM2940IMP-15 from Texas Instruments is a reliable and efficient solution for applications requiring a fixed 15V output with high current capabilities. Its built-in protection features and compatibility with low-ESR capacitors make it a versatile and safe choice for a wide range of electronic projects and commercial products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess