EN
  • EN
  • DE

LM3444MAX

Part No LM3444MAX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description AC-DC Offline LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198859-LM3444MAX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3444MAX CAD Model

Description

Product Overview: LM3444MAX by Texas Instruments

The LM3444MAX, from the renowned electronics company Texas Instruments, is a versatile and efficient integrated circuit designed for LED lighting solutions. This advanced device is part of TI's Power Management ICs category, specifically tailored for LED drivers. It is an adaptive constant off-time AC/DC buck (step-down) constant current controller, which provides a high-quality solution for driving high-brightness LEDs from a wide input voltage range of 4.5V to 42V.

The LM3444MAX is particularly suitable for lighting applications that require a high degree of brightness and efficiency, such as commercial, residential, and industrial lighting. With its integrated MOSFET and high-side current sense, this product allows for simplified designs and reduces external component count, leading to cost-effective and compact lighting solutions.

One of the key features of the LM3444MAX is its phase-dimmable operation, which makes it compatible with both leading edge and trailing edge TRIAC dimmers. This allows for smooth and flicker-free dimming performance, enhancing the user experience in dimmable LED lighting applications. Additionally, the device incorporates thermal shutdown, under-voltage lockout (UVLO), and over-current protection features, ensuring safe and reliable operation under various conditions.

The LM3444MAX comes in a 14-pin SO PowerPAD package, which is designed to enhance thermal performance and reliability. The compact form factor of this package makes it an excellent choice for space-constrained applications. Moreover, Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and simulation tools, to assist designers in implementing the LM3444MAX in their lighting projects.

Overall, the LM3444MAX by Texas Instruments is a top-tier solution for anyone looking to create efficient, reliable, and high-performance LED lighting systems. Its combination of advanced features, ease of use, and support from TI makes it an ideal choice for a wide range of lighting applications.

You May Also Be Interested in

Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6623 $52.9840
165+ $0.6204 $102.3660
255+ $0.5995 $152.8725
360+ $0.5576 $200.7360
470+ $0.5366 $252.2020
585+ $0.5156 $301.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,770 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess