EN
  • EN
  • DE

LM34AH

Part No LM34AH
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -50F-300F TO46-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -50°F ~ 300°F
Output Type Analog Voltage
Supply Voltage (V) 4V ~ 30V
Resolution 10mV/°F
Accuracy - Highest (Lowest) ±1°F (±2°F)
Test Condition 77°F (-50°F ~ 300°F)
Temperature Range - Operating -45°C ~ 149°C
Mounting Style Through Hole
Manufacturer Package TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46-3
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1198939-LM34AH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM34AH CAD Model

Description

The LM34AH from Texas Instruments is a precision integrated-circuit temperature sensor that can measure temperature with a linear Fahrenheit scale output. This high-accuracy sensor is specifically designed for the United States market, where temperature readings are commonly expressed in degrees Fahrenheit.

One of the standout features of the LM34AH is its ability to provide a direct, linear Fahrenheit temperature reading without the need for any external calibration or complex calculations. This makes it incredibly easy to interface with a wide range of hardware, from simple microcontrollers to complex industrial systems.

The sensor operates over a temperature range of -50°F to +300°F, with a typical accuracy of ±0.4°F at room temperature. This precision is maintained across a wide range of operating conditions, making the LM34AH an excellent choice for environmental monitoring, HVAC systems, and temperature control applications where accurate readings are crucial.

Featuring a low power consumption, the LM34AH is suitable for battery-powered applications. It has a rated power supply voltage between +5V to +30V, which provides flexibility in system design. The device also boasts a low output impedance, a linear output of 10mV/°F, and does not require any external calibration to provide typical accuracies.

Encased in a hermetically sealed metal can, the LM34AH is built to withstand harsh environments and is less susceptible to contamination or moisture, which can affect sensor performance. This robust packaging ensures long-term reliability and accuracy of the temperature readings.

Overall, the LM34AH is a reliable and convenient solution for a wide array of temperature sensing needs. Its ease of use, combined with the high level of precision offered, makes it a popular choice among engineers and designers for applications that require accurate temperature measurements in Fahrenheit.

You May Also Be Interested in

Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6748 $63.3496
4+ $25.9896 $103.9584
6+ $25.1775 $151.0650
9+ $24.3653 $219.2877
11+ $23.5531 $259.0841
15+ $21.1166 $316.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess