EN
  • EN
  • DE

LM4030CMF-2.5/NOPB

Part No LM4030CMF-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-5 / V-Ref Precision 2.5V 50mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 30mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 105μVp-p
Current - Cathode 120μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779110-LM4030CMF-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4030
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4030CMF-2.5/NOPB CAD Model

Description

Product Overview: LM4030CMF-2.5/NOPB

The LM4030CMF-2.5/NOPB is a precision voltage reference component manufactured by Texas Instruments, renowned for their high-quality semiconductor products. This particular model is part of the LM4030 series, which is designed to provide a stable and precise reference voltage for various applications such as data converters, power supplies, and other types of analog circuits.

Key Features

  • Reference Voltage: The LM4030CMF-2.5/NOPB provides a fixed 2.5V output, which is essential for systems that require a stable reference point for accurate measurements.
  • High Precision: This device offers an impressive initial accuracy of 0.1%, making it suitable for precision applications that demand high levels of accuracy.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C, the LM4030CMF-2.5/NOPB ensures minimal deviation in output voltage over a wide temperature range, maintaining its precision under varying environmental conditions.
  • Long-Term Stability: The component exhibits excellent long-term stability, which is critical for maintaining consistent performance over the lifespan of the product.
  • Low Dropout Voltage: It features a low dropout voltage, which allows the reference to remain stable with minimal headroom above the output voltage, thus enabling efficient operation in systems with a tight power supply.

Applications

  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Precision Power Supplies
  • Battery-Powered Devices
  • Industrial Control Systems

Package and Quality

The LM4030CMF-2.5/NOPB comes in a compact SOT-23 package, which is suitable for space-constrained applications. It is also characterized for operation from -40°C to 125°C, catering to a broad range of temperature requirements. Additionally, the "NOPB" designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Overall, the LM4030CMF-2.5/NOPB from Texas Instruments is a reliable and precise voltage reference solution that meets the stringent requirements of modern electronic systems, ensuring accurate and stable performance across a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9978 $54.8790
125+ $0.8187 $102.3375
190+ $0.7931 $150.6890
265+ $0.7676 $203.4140
340+ $0.7420 $252.2800
455+ $0.6652 $302.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,840 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess