EN
  • EN
  • DE
  • IT

LM4040A10IDBZT

Part No LM4040A10IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 206391-LM4040A10IDBZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040A10IDBZT CAD Model

Description

The LM4040A10IDBZT is a high-quality, precision micropower shunt voltage reference product designed and manufactured by Texas Instruments, a renowned global semiconductor company.

  • Fixed Reverse Breakdown Voltage: 10V
  • Initial Accuracy: 0.1%
  • Temperature Coefficient: yes
  • Characterized for: the full temperature range
  • Type: micropower device
  • Package: small, surface-mount SOT-23
  • Operating Current: 60 µA to 15 mA
  • Electrostatic Discharge (ESD): withstands up to 2 kV, according to the human body model (HBM)
  • Compliance: RoHS compliant

You May Also Be Interested in

Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $434.6270
Linear Technology
Precision Reference
Lowest to $12.2046
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $2.0429
Linear Technology
Precision Reference
Lowest to $5.6478
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Linear Technology
Precision Reference
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess