EN
  • EN
  • DE

LM4050BEM3-2.0/NOPB

Part No LM4050BEM3-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 34μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054386-LM4050BEM3-2.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050BEM3-2.0/NOPB CAD Model

Description

The LM4050BEM3-2.0/NOPB is a precision voltage reference from Texas Instruments, renowned for its stability and accuracy in various electronic applications. This shunt voltage reference is part of the LM4050 series, designed to operate in a wide range of temperatures and conditions, making it a versatile choice for precision voltage calibration, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry.

Key Features

  • Reference Voltage: 2.0 Volts with high accuracy and low temperature coefficient, ensuring a stable reference under varying conditions.
  • Package Type: The device comes in a small outline SOT-23 package, which is ideal for space-constrained applications.
  • No Output Capacitor Required: Stable without an output capacitor, which simplifies design and reduces component count.
  • Temperature Range: Operates over an extended industrial temperature range of -40°C to +85°C, providing reliable performance in a wide range of environments.
  • Reverse Breakdown Tolerance: It features a high reverse breakdown tolerance, contributing to the robustness of the design.

Applications

The LM4050BEM3-2.0/NOPB is suited for a variety of applications where precision voltage reference is critical. These include:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the LM4050BEM3-2.0/NOPB is manufactured to the highest quality standards. The NOPB designation indicates that the device is lead-free (No Lead (Pb)), complying with international regulations for lead-free components. This factor is crucial for companies aiming to create environmentally friendly products and meet regulatory requirements for electronic devices.

Ordering Information

To order or request samples of the LM4050BEM3-2.0/NOPB, visit the Texas Instruments website or contact your local authorized distributor. Ensure you are getting the authentic and latest version of this precision voltage reference by purchasing through official channels.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess