EN
  • EN
  • DE

LM4050BIM3-8.2/NOPB

Part No LM4050BIM3-8.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 8.192V SOT23 / V-Ref Precision 8.192V 15mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 8.192V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 95μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779148-LM4050BIM3-8.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4050
Introduction Date May 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4050BIM3-8.2/NOPB CAD Model

Description

Overview of Texas Instruments LM4050BIM3-8.2/NOPB

The LM4050BIM3-8.2/NOPB is a precision micropower shunt voltage reference from Texas Instruments, offering a fixed reverse breakdown voltage of 8.2V. This device is designed for a wide array of applications that require a stable reference voltage, which is critical for the performance of analog circuits. Its low temperature coefficient and long-term stability make it an ideal choice for high-precision electronics such as data acquisition systems, battery-operated equipment, and industrial control systems.

Key Features

  • High Precision: The LM4050BIM3-8.2/NOPB offers a precise voltage reference with minimal deviation, ensuring consistent performance across various conditions.
  • Low Temperature Coefficient: With its excellent temperature stability, this component maintains accuracy over a broad temperature range, making it suitable for temperature-sensitive applications.
  • Wide Operating Current Range: This device operates over a wide current range, providing flexibility in different circuit designs.
  • No External Components Required: The LM4050BIM3-8.2/NOPB functions without the need for external capacitors or resistors, simplifying the design and reducing the bill of materials.
  • Robust Package: Encapsulated in a SOT-23 package, it occupies minimal space on the PCB and is robust enough for industrial applications.

Applications

  • Data Acquisition Systems
  • Battery-Powered Devices
  • Industrial Controls
  • Portable Instrumentation
  • Precision Power Supplies

Quality and Reliability

The LM4050BIM3-8.2/NOPB is designed to meet the stringent quality standards of Texas Instruments. It is available in a lead-free, RoHS-compliant package, ensuring it meets current environmental standards for electronic components. The device also comes with the NOPB (no lead (Pb)) designation, indicating it is manufactured without the use of lead, making it suitable for use in a wide range of international markets and applications where lead usage is restricted.

With its combination of precision, stability, and reliability, the LM4050BIM3-8.2/NOPB from Texas Instruments stands out as an excellent choice for designers looking to incorporate a stable voltage reference in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess