EN
  • EN
  • DE

LM4120AIM5X-3.0

Part No LM4120AIM5X-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199690-LM4120AIM5X-3.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5X-3.0 CAD Model

Description

Overview of Texas Instruments LM4120AIM5X-3.0

The LM4120AIM5X-3.0 is a precision micropower series voltage reference from Texas Instruments, designed for high-performance analog and digital applications. This device offers a fixed 3.0V output with exceptional stability and low noise, making it an ideal choice for reference in data converters, portable instrumentation, and battery-powered devices.

Key Features

  • High Accuracy: The LM4120AIM5X-3.0 provides a typical output voltage accuracy of ±0.1% at 25°C, ensuring precise reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, the device maintains stable performance over a wide temperature range.
  • Low Dropout Voltage: It operates with a very low dropout voltage, typically 60mV at a 1mA load, which enhances efficiency in battery-operated circuits.
  • Wide Operating Current Range: The device supports an operating current range from 60μA to 15mA, providing flexibility across various load conditions.
  • Excellent Load Regulation: The LM4120AIM5X-3.0 exhibits superior load regulation characteristics, making it resilient to changes in load current.
  • Small Footprint: Housed in a tiny SOT-23 package, the voltage reference takes up minimal board space, which is a valuable attribute for space-constrained applications.

Applications

  • Data Acquisition Systems
  • Portable Instrumentation
  • Battery-Powered Devices
  • Automotive Electronics
  • Industrial Process Control
  • Precision Audio Components

Reliability and Support

The LM4120AIM5X-3.0 is a product of Texas Instruments' commitment to high-quality and reliable components. The device is supported by comprehensive technical documentation, including datasheets, application notes, and design resources, available on the Texas Instruments website. Customers can also benefit from TI's extensive support network of engineers and forums to assist with their design and application needs.

In summary, the LM4120AIM5X-3.0 voltage reference from Texas Instruments is an excellent choice for designers requiring a stable, accurate, and low-power reference voltage in their circuits.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9851 $55.8808
18+ $5.7314 $103.1652
28+ $5.5523 $155.4644
38+ $5.3732 $204.1816
49+ $5.1941 $254.5109
65+ $4.6568 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess