EN
  • EN
  • DE

LM4128CMF-4.1

Part No LM4128CMF-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 4.096V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 350μVp-p
Parts Input Voltage (V) 4.496V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199749-LM4128CMF-4.1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128CMF-4.1 CAD Model

Description

Product Overview: LM4128CMF-4.1 Precision Voltage Reference

The LM4128CMF-4.1 is a high-precision voltage reference component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device offers a fixed output voltage of 4.1 volts, making it an ideal choice for providing stable voltage references in various electronic applications. The LM4128 series is known for its low noise, high accuracy, and low temperature coefficient, ensuring reliable performance across a range of operating conditions.

Key Features:

  • High Accuracy: The LM4128CMF-4.1 boasts an impressive initial accuracy of ±0.1% (max) at 25°C, which makes it suitable for precision applications where voltage stability is crucial.
  • Low Temperature Drift: With a temperature coefficient of 20ppm/°C (max) over the entire operating temperature range, this device maintains its accuracy even under varying environmental conditions.
  • Low Dropout Voltage: The LM4128CMF-4.1 operates with a very low dropout voltage, ensuring it can maintain its output stability even when the input supply voltage is close to the output voltage.
  • Wide Operating Current Range: This device supports an operating current range from 60µA to 15mA, providing flexibility across different load conditions and applications.
  • Stable with Capacitive Loads: It is designed to be stable without an output capacitor or with capacitive loads up to 10µF, simplifying design and reducing external component requirements.

Applications:

  • Data Conversion: Ideal for A/D and D/A converters, ensuring accurate conversions by providing a stable voltage reference.
  • Portable Devices: Its low power consumption and high accuracy make it suitable for battery-powered devices such as medical instruments and handheld electronics.
  • Industrial Control Systems: The LM4128CMF-4.1 can be used in industrial automation systems where precise voltage references are necessary for sensor calibration and signal processing.
  • Automotive Electronics: With its robust performance across temperature variations, it is well-suited for automotive applications that require reliable voltage references.

Encased in a compact SOT-23 package, the LM4128CMF-4.1 is easy to integrate into a wide array of circuit designs, offering a high-performance solution for designers seeking a stable and precise voltage reference source.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2991 $51.9640
95+ $1.0660 $101.2700
150+ $1.0327 $154.9050
205+ $0.9994 $204.8770
260+ $0.9660 $251.1600
350+ $0.8661 $303.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess