EN
  • EN
  • DE

LM4132BMF-3.0

Part No LM4132BMF-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 285μVp-p
Parts Input Voltage (V) 3.4V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4132
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199802-LM4132BMF-3.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4132BMF-3.0 CAD Model

Description

The LM4132BMF-3.0 from Texas Instruments is a precision, low-noise, micro-power voltage reference. This high-performance device is part of the LM4132 series, offering a fixed 3.0V output voltage with exceptional stability and accuracy. Designed for demanding applications that require a stable voltage reference, the LM4132BMF-3.0 is ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable instrumentation.

Key Features:

  • Output Voltage: Precisely regulated 3.0V output, ideal for systems requiring a stable reference voltage.
  • Accuracy: Initial accuracy of ±0.1% (max) and temperature coefficient of 10ppm/°C (max), ensuring reliable performance across a range of conditions.
  • Low Noise: Exhibits an exceptionally low output noise of 30μV RMS (typical), making it suitable for high-precision applications.
  • Long-Term Stability: Excellent long-term stability with a drift of less than 20ppm/1000 hours at 125°C, providing consistent performance over time.
  • Supply Range: Operates from a 2.5V to 5.5V supply, allowing flexibility in various power supply configurations.
  • Quiescent Current: Ultra-low quiescent current of 60μA (typical), making it an energy-efficient choice for battery-powered devices.
  • Package: Available in a compact SOT-23 package, facilitating integration into space-constrained applications.
  • Dropout Voltage: Low dropout voltage, enabling operation with minimal headroom above the output voltage.

Applications:

  • High-Resolution ADCs and DACs
  • Portable Instrumentation
  • Medical Devices
  • Industrial Process Control Systems
  • Precision Power Supplies
  • Data Acquisition Systems

The LM4132BMF-3.0 is a versatile voltage reference that combines high accuracy, low power consumption, and the robustness required for both industrial and consumer electronic applications. Whether you're designing a sophisticated medical device or a robust industrial control system, the LM4132BMF-3.0 provides a reliable reference voltage that ensures the accuracy and stability of your system.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7926 $50.2668
44+ $2.2914 $100.8216
68+ $2.2198 $150.9464
94+ $2.1482 $201.9308
121+ $2.0766 $251.2686
162+ $1.8618 $301.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess