EN
  • EN
  • DE

LM4132CQ1MFT3.3

Part No LM4132CQ1MFT3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Series Voltage Reference IC Fixed 3.3V V ±0.2% SOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LM4132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4132CQ1MFT3.3-ND, 296-48576-6-ND, 296-LM4132CQ1MFT3.3DKR, 296-48576-1-ND, 296-48576-2-ND, 296-48576-2, 296-48576-1, 296-48576-6, 296-LM4132CQ1MFT3.3TR, 296-LM4132CQ1MFT3.3CT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923206-LM4132CQ1MFT3.3
Ultra Librarian 3D Model Ultra Librarian LM4132CQ1MFT3.3 CAD Model

Description

Product Overview: LM4132CQ1MFT3.3

The LM4132CQ1MFT3.3 is a precision voltage reference component manufactured by Texas Instruments, designed to offer a high degree of accuracy and stability for advanced electronic applications. This device is part of TI's LM4132 series and stands out for its exceptional performance in a small form factor.

Key Features

  • Output Voltage: The LM4132CQ1MFT3.3 provides a fixed output voltage of 3.3V, which is ideal for a variety of analog and digital circuits requiring a stable reference voltage.
  • High Precision: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 10ppm/°C (max), this device ensures reliable and consistent performance across a range of temperatures.
  • Low Dropout Voltage: The low dropout voltage feature allows the device to maintain its output voltage with minimal difference between the input and output voltages, making it suitable for low-voltage operations.
  • Series Reference: As a series reference, it can source and sink current, providing flexibility in various circuit configurations.
  • Long-Term Stability: Demonstrating excellent long-term stability, the LM4132CQ1MFT3.3 is a dependable choice for critical applications that demand consistent performance over time.

Applications

The LM4132CQ1MFT3.3 is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Precision instrumentation
  • Portable battery-powered devices
  • Automotive electronics
  • Industrial control systems

Package and Quality

Housed in a compact SOT-23 package, the LM4132CQ1MFT3.3 occupies minimal space on a printed circuit board, making it suitable for space-constrained applications. Additionally, it is designed to meet the rigorous standards of Texas Instruments, ensuring high-quality performance and reliability.

Conclusion

For designers and engineers in need of a stable and precise voltage reference, the LM4132CQ1MFT3.3 from Texas Instruments is a superb choice. Its combination of accuracy, stability, and small footprint makes it an essential component for precision electronics.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6722 $51.0498
22+ $4.6541 $102.3902
34+ $4.5087 $153.2958
46+ $4.3632 $200.7072
60+ $4.2178 $253.0680
80+ $3.7815 $302.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,783 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess