EN
  • EN
  • DE
  • IT

LM4132DMFX-3.0/NOPB

Part No LM4132DMFX-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 20mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 285μVp-p
Voltage - Input 3.4 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1199832-LM4132DMFX-3.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Family Name LM4132
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4132DMFX-3.0/NOPB CAD Model

Description

Product Overview: LM4132DMFX-3.0/NOPB

The LM4132DMFX-3.0/NOPB is a precision voltage reference IC from Texas Instruments, renowned for its high accuracy and stability. This device is part of the LM4132 series, which is designed to provide a fixed voltage reference of 3.0 volts. It comes in a small SOT-23 package, making it an ideal choice for space-constrained applications.

The LM4132DMFX-3.0/NOPB offers an impressive initial accuracy of 0.1% and a temperature coefficient of 20ppm/°C (max) over the entire -40°C to 125°C temperature range, ensuring reliable performance under varying conditions. This voltage reference also features a low dropout voltage, which means it can maintain accurate output even with a minimal difference between the input voltage and the reference voltage. This characteristic is particularly beneficial for battery-powered devices where power efficiency is critical.

With its low output noise and the ability to source or sink up to 20mA of output current, this product is suitable for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive applications where a stable reference voltage is crucial. The LM4132DMFX-3.0/NOPB also boasts a long-term stability and low dynamic impedance, further enhancing its reliability over time and across different load conditions.

For added convenience, this voltage reference does not require an external capacitor for stability, although it is compatible with capacitive loads. The LM4132DMFX-3.0/NOPB is also characterized for automotive applications, which underscores its robustness and suitability for harsh environments.

As a lead-free and RoHS-compliant component, the LM4132DMFX-3.0/NOPB adheres to environmental standards, making it a responsible choice for eco-conscious manufacturers. The NOPB designation indicates that this product is provided in a "No Lead" (Pb) version, reflecting Texas Instruments' commitment to reducing the environmental impact of its products.

In summary, the LM4132DMFX-3.0/NOPB from Texas Instruments is a top-tier, precise voltage reference IC that offers exceptional performance and stability for a wide range of applications, from automotive systems to precision measurement instruments.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2367 $50.8404
29+ $3.4763 $100.8127
45+ $3.3676 $151.5420
62+ $3.2590 $202.0580
80+ $3.1504 $252.0320
107+ $2.8245 $302.2215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess