EN
  • EN
  • DE

LM4140BCM-1.2/NOPB

Part No LM4140BCM-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V 8SOIC / V-Ref Precision 1.25V 8mA 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 1.25V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Voltage - Input 1.8 V ~ 5.5 V
Operating Supply Current 375μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779208-LM4140BCM-1.2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4140
Introduction Date July 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4140BCM-1.2/NOPB CAD Model

Description

Product Overview: LM4140BCM-1.2/NOPB

The LM4140BCM-1.2/NOPB is a precision low dropout voltage reference IC from Texas Instruments designed to provide a stable and accurate reference voltage for high-performance analog circuits. This device is part of the LM4140 series and offers a fixed output voltage of 1.2V with an impressive accuracy level, making it a reliable component for critical applications requiring precise voltage regulation.

Key Features

  • Precision Voltage Reference: The LM4140BCM-1.2/NOPB provides a fixed 1.2V output with an initial accuracy of ±0.1% and temperature coefficient as low as 20ppm/°C, ensuring stable performance over a wide temperature range.
  • Low Dropout Voltage: This device exhibits a low dropout voltage, which allows it to maintain accurate output even when the supply voltage is very close to the output voltage, enhancing system efficiency.
  • High Output Current: Capable of sourcing and sinking up to 5mA to 10mA of load current, this voltage reference can drive a variety of analog circuits without the need for an external buffer.
  • Low Noise: With a low output noise of 4.5µVpp/V, the LM4140BCM-1.2/NOPB is ideal for sensitive applications such as precision data converters and medical equipment.
  • Wide Operating Temperature Range: This device is operational over a broad temperature range, from -40°C to +85°C, catering to a vast array of industrial and commercial applications.

Applications

The LM4140BCM-1.2/NOPB is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered and portable devices
  • Industrial instrumentation
  • Medical devices
  • Automotive electronics

Quality and Reliability

With the NOPB (No Lead (Pb)) designation, the LM4140BCM-1.2/NOPB is manufactured to be environmentally friendly and compliant with RoHS regulations. Texas Instruments ensures high-quality standards, offering robust performance and long-term reliability for professional-grade electronics.

Whether you are designing a sophisticated measurement system or simply need a stable reference in your power management design, the LM4140BCM-1.2/NOPB stands out as a top-tier choice for a fixed voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3893 $50.3358
15+ $6.8836 $103.2540
23+ $6.6685 $153.3755
31+ $6.4533 $200.0523
41+ $6.2382 $255.7662
54+ $5.5929 $302.0166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess