EN
  • EN
  • DE
  • IT

LM43600AQPWPRQ1

Part No LM43600AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 500MA 16HTSSOP  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 500mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-HTSSOP
Base Product Number LM43600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51299-1,296-51299-2,TEXTISLM43600AQPWPRQ1,296-51299-6,2156-LM43600AQPWPRQ1,LM43600AQPWPRQ1-ND
Standard Package 2,000
Win Source Part Number 984309-LM43600AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM43600AQPWPRQ1 CAD Model

Description

Introducing the LM43600AQPWPRQ1 Power Converter from Texas Instruments

The LM43600AQPWPRQ1 is a highly efficient, automotive-grade, synchronous step-down voltage converter designed by Texas Instruments (TI) to meet the rigorous demands of automotive and industrial applications. This power management integrated circuit (PMIC) offers a wide input voltage range and the ability to deliver up to 3.5A of continuous output current, making it a versatile choice for a range of systems.

Key Features:

  • Wide Input Voltage Range: The device operates over a 3.5V to 36V input voltage range, accommodating fluctuations and transients, making it ideal for automotive battery-powered applications.
  • High-Efficiency Performance: With synchronous rectification and an advanced switching topology, the LM43600AQPWPRQ1 achieves high efficiency, which helps in reducing thermal stress and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 2.2 MHz, allowing designers to optimize the performance based on the application's specific needs, including efficiency and component size.
  • Automotive-Qualified: As part of TI's automotive-grade product offerings, this device meets the AEC-Q100 Grade 1 standard, ensuring operation in the challenging automotive environments.
  • Thermal Performance: Enhanced thermal performance is achieved through a 4.5mm x 3.5mm thermally enhanced HTSSOP package, ensuring reliable operation even at full load and in high-temperature environments.
  • Protection Features: The LM43600AQPWPRQ1 is equipped with a variety of protection features, including overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing the safety and durability of the end application.

Applications:

The LM43600AQPWPRQ1 is suitable for a variety of applications, particularly in the automotive sector, such as infotainment systems, advanced driver assistance systems (ADAS), and power supplies for microcontrollers and sensors. Its robust design also makes it a good fit for industrial applications that require reliable voltage conversion under harsh conditions.

With its combination of efficiency, flexibility, and reliability, the LM43600AQPWPRQ1 from Texas Instruments is an excellent choice for designers looking to create high-performance power systems in automotive and industrial contexts.

You May Also Be Interested in

Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.7887
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $6.2212
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6331 $51.7986
15+ $7.0836 $106.2540
22+ $6.8622 $150.9684
31+ $6.6408 $205.8648
39+ $6.4195 $250.3605
53+ $5.7554 $305.0362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,132 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess