EN
  • EN
  • DE

LM4663MT

Part No LM4663MT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.1W D 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.1W x 2 @ 4 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 071419-LM4663MT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4663MT CAD Model

Description

The LM4663MT is a high-quality, advanced audio amplifier product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Type: Fully integrated, single supply, mono bridge-tied load (BTL) class D audio amplifier
  • Power Output: 3W of continuous average power into a 4Ω load with less than 10% total harmonic distortion (THD) from a 5V power supply
  • Efficiency: 90%
  • Power Supply Range: 2.2V to 5.5V
  • Shutdown Mode: Consumes minimal power when not in use
  • Output Noise: 90 µV
  • Signal-to-Noise Ratio (SNR): 85dB
  • Protection Features: Over-temperature and short-circuit protection

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4503 $62.2515
10+ $10.2157 $102.1570
16+ $9.8964 $158.3424
21+ $9.5772 $201.1212
28+ $9.2580 $259.2240
37+ $8.3002 $307.1074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess