EN
  • EN
  • DE

LM4671ITLX

Part No LM4671ITLX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.5W MONO 9BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, PWM, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Dimension 9-WFBGA, DSBGA
Win Source Part Number 082798-LM4671ITLX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4671ITLX CAD Model

Description

The LM4671ITLX is a high-quality, advanced audio amplifier product designed and manufactured by Texas Instruments, a leading global semiconductor company.

  • Type: Single supply, high power, mono bridge audio amplifier
  • Output Power: 3W continuous average output power @ 8Ω load with less than 1% distortion (THD+N) from a 5V power supply
  • Mode: Advanced shutdown mode consumes ultra-low quiescent current
  • Turn-On Time: Fast turn-on time, less than 15µs with a 2V step
  • Integration: High level of integration minimizes external components
  • Series: 'Boomer' audio power amplifier series
  • Enhancement: Texas Instruments' patented 3D enhancement circuitry
  • Safety: Over-temperature, under-voltage, and short-circuit protection

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3598 $50.3720
340+ $0.2953 $100.4020
525+ $0.2860 $150.1500
725+ $0.2768 $200.6800
935+ $0.2676 $250.2060
1,255+ $0.2399 $301.0745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,949 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess