EN
  • EN
  • DE

LM4875M/NOPB

Part No LM4875M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 750 mW Audio Power Amplifier with DC Volume Control and Headphone Switch | IC AMP AUDIO PWR 1W MONO 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels at Load 1W x 1 at 8Ohm; 110mW x 1 at 32Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Family Part Number LM4875
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200055-LM4875M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4875M/NOPB CAD Model

Description

Product Overview: LM4875M/NOPB

The LM4875M/NOPB is an integrated audio amplifier manufactured by Texas Instruments, designed to deliver high-quality audio performance for portable devices. This mono bridged audio power amplifier is capable of delivering 750mW of continuous average power to an 8Ω load with 0.1% THD+N from a 5V power supply. Its compact and efficient design makes it an ideal choice for mobile phones, PDAs, laptops, and other portable electronic devices where space is at a premium and battery life is of paramount importance.

Key Features

  • Power Output: Delivers 750mW of power to an 8Ω speaker with excellent audio fidelity.
  • Boomer Audio Power Amplifier Series: Part of TI's Boomer series, which is known for low voltage operation and high efficiency, suitable for battery-powered applications.
  • Shutdown Mode: Features a low-power consumption shutdown mode, which significantly reduces power drain when not in use.
  • External Gain Configuration: Offers flexibility with external gain configuration, allowing customization for specific applications.
  • Surface-Mount Package: Comes in a surface-mount package, making it easy to integrate into various circuit designs.

Technical Specifications

  • Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of power sources.
  • THD+N: Maintains a low total harmonic distortion plus noise (THD+N) of 0.1%.
  • Noise Reduction: Includes a bypass pin for an external capacitor that improves PSRR and reduces output noise.
  • Protection: Equipped with built-in thermal shutdown protection to safeguard the device under extreme conditions.

Applications

The LM4875M/NOPB is versatile and can be used in a wide array of audio applications. Its ability to provide high-quality sound with minimal power consumption makes it especially suitable for portable audio devices, such as:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers
  • Personal Digital Assistants (PDAs)

With its impressive audio amplification capabilities and energy-efficient design, the LM4875M/NOPB from Texas Instruments stands out as a top choice for designers looking to enhance the audio experience in their portable electronic products.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8934 $53.6040
120+ $0.8369 $100.4280
190+ $0.8086 $153.6340
270+ $0.7521 $203.0670
350+ $0.7238 $253.3300
435+ $0.6955 $302.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,683 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess