EN
  • EN
  • DE

LM5169FQDDARQ1

Part No LM5169FQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 650MA 8SO PWR / Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 650mA 8-PowerSOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 120V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 120V
Current - Output 650mA
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Standard Package 2,500
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338778-LM5169FQDDARQ1
Ultra Librarian 3D Model Ultra Librarian LM5169FQDDARQ1 CAD Model

Description

Product Overview: LM5169FQDDARQ1 from Texas Instruments

The LM5169FQDDARQ1 is a highly integrated, synchronous buck converter from Texas Instruments, designed specifically for automotive and industrial applications. This advanced power solution is engineered to provide efficient voltage conversion while maintaining a compact footprint, making it ideal for space-constrained environments.

Key Features

  • Wide Input Range: The device supports a broad input voltage range from 3V to 65V, accommodating various supply sources from batteries to intermediate bus voltages, making it versatile for a range of automotive and industrial applications.
  • High Efficiency: With its synchronous rectification and advanced switching techniques, the LM5169FQDDARQ1 achieves high efficiency, which helps in reducing thermal stress and improving system reliability.
  • Adjustable Output: The output voltage is adjustable down to 0.8V with a tight regulation, allowing for customization to specific application requirements.
  • Robust Thermal Performance: The device is available in a thermally enhanced HTSSOP-16 package, ensuring excellent thermal performance and reliability under a range of operating conditions.
  • Automotive-Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The LM5169FQDDARQ1's robust design and versatile feature set make it suitable for a wide array of applications, including:

  • Automotive infotainment and telematics systems
  • Advanced driver assistance systems (ADAS)
  • Industrial power supplies
  • Power modules for field transmitters and sensors

Additional Benefits

Additional features such as programmable soft start, power good flag, precision enable, and thermal shutdown contribute to the LM5169FQDDARQ1's ease of use and robustness. The device also supports spread spectrum frequency modulation, which helps to minimize electromagnetic interference (EMI), a critical consideration in automotive and industrial environments.

With its combination of performance, integration, and quality, the LM5169FQDDARQ1 from Texas Instruments stands out as an exemplary power management solution for demanding applications where efficiency and reliability are paramount.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess