EN
  • EN
  • DE

LM56CIM

Part No LM56CIM
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 10V
Resolution 6.2mV/°C
Features Output Switch
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200486-LM56CIM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM56CIM CAD Model

Description

The LM56CIM is a versatile dual-output low-power thermostat composed of two stable temperature-triggered switches that can be configured in various ways, such as a window comparator. Manufactured by Texas Instruments, a leader in semiconductor solutions, the LM56CIM is designed to deliver precision, reliability, and flexibility for a wide range of applications.

Key Features

  • Dual Output: The device features two digital outputs that can be independently set to trigger at two distinct temperature points.
  • Programmable Temperature Thresholds: Temperature thresholds are programmable via external resistors, which offers flexibility and precision tailored to specific requirements.
  • Low Voltage Operation: The LM56CIM operates at a supply voltage range from 2.7V to 10V, making it suitable for battery-powered applications.
  • Low Power Consumption: Its low power consumption is ideal for portable and battery-operated devices, ensuring minimal impact on the overall power budget.
  • Internal Temperature Sensor: The integrated temperature sensor provides a reliable and accurate temperature reading, removing the need for external sensing components.

Applications

The LM56CIM is ideal for a variety of applications where temperature monitoring and control are critical. It is commonly used in:

  • System thermal management
  • Over-temperature protection circuits
  • Battery chargers
  • Appliances and HVAC systems
  • Industrial temperature control systems

Product Specifications

Parameter Value
Supply Voltage Range 2.7V to 10V
Operating Temperature -40°C to +125°C
Output Type Active-Low, Open-Collector
Package 8-pin SOIC

The LM56CIM by Texas Instruments represents a robust, flexible, and efficient solution for temperature monitoring and control, making it an essential component for engineers and designers across various industries.

You May Also Be Interested in

STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3431 $53.7240
80+ $1.2581 $100.6480
125+ $1.2156 $151.9500
180+ $1.1306 $203.5080
230+ $1.0881 $250.2630
290+ $1.0456 $303.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,804 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess