EN
  • EN
  • DE
  • IT

LM6584MTX/NOPB

Part No LM6584MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP 13V RRIO QUAD 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications General Purpose
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 24MHz
Slew Rate 15 V/μs
Operating Supply Current 780μA
Channel Output Current 75mA
Supply Voltage - Operating 5 V to 13 V, ±2.5 V to 6.5 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 107317-LM6584MTX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6584MTX/NOPB CAD Model

Description

The LM6584MTX/NOPB is a high-quality product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, and sells analog and embedded processing chips. This product is a part of Texas Instrument's extensive line of integrated circuits (ICs) that are designed to deliver top-notch performance for a variety of applications.

  • Product Type: Quadruple operational amplifier
  • Package: 14-pin package
  • Key Features:
    • Low Input Offset Voltage: ensures high precision in signal amplification
    • Wide Supply Voltage Range: can operate effectively in devices with different power requirements
    • High Slew Rate: allows it to respond quickly to changes in input
  • Environmental Standards: Compliant with Lead-Free (Pb-Free) and RoHS standards
  • Quality and Reliability: made with advanced manufacturing processes and rigorous quality control procedures

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $6.1303
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8SSOP
Lowest to $2.7424
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.3067
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $19.5582
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP VGA 16SO / Video Amp 1 Variable Gain (VGA) 16-SO
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9250
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.3892

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess