EN
  • EN
  • DE

LM76CHM-5/NOPB

Part No LM76CHM-5/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -20°C to 85°C
Output Type I2C
Supply Voltage - Operating 4.5 V to 5.5 V
Resolution 12 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±1°C)
Testing Conditions 25°C (-10°C to 45°C)
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141675-LM76CHM-5/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM76CHM-5/NOPB CAD Model

Description

The LM76CHM-5/NOPB is a high-performance microcontroller product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital technologies. This product is part of Texas Instruments' extensive line of microcontrollers that are designed to provide a robust solution for a range of applications.

  • Supply Voltage: 2.7V to 5.5V
  • Temperature Range: -50°C to +125°C
  • Accuracy: ±0.5°C (typical) at room temperature, ±1.5°C (typical) across the full -50°C to +125°C temperature range
  • Programmable Temperature Threshold: Available
  • Programmable Hysteresis: Available
  • Low-Power Shutdown Mode: Available
  • Package: 8-pin MSOP

The LM76CHM-5/NOPB is a high-accuracy, programmable temperature sensor that offers reliable temperature monitoring for a wide variety of applications.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess