EN
  • EN
  • DE

LM95235QEIMMX/NOPB

Part No LM95235QEIMMX/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, TruTherm
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 85°C
Sensing Temperature - Remote -40°C ~ 85°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 3.6 V
Resolution 10 b (Local), 12 b (Remote)
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±6°C)
Test Condition 25°C ~ 100°C (-40°C ~ 25°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1200965-LM95235QEIMMX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM95235
Introduction Date January 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM95235QEIMMX/NOPB CAD Model

Description

Product Overview: LM95235QEIMMX/NOPB

The LM95235QEIMMX/NOPB is a precision integrated-circuit temperature sensor that provides an accurate digital temperature measurement solution. Manufactured by Texas Instruments, a leader in semiconductor design and production, this product is designed to meet the needs of a broad range of applications, including system thermal management, personal computers, electronics equipment, and industrial controllers.

Key Features

  • Digital Output: This device communicates temperature data in a digital format via a two-wire System Management Bus (SMBus) interface, which simplifies integration with most microcontrollers and digital systems.
  • Accuracy: The LM95235QEIMMX/NOPB offers excellent accuracy, typically ±1°C with a maximum of ±3°C over a temperature range of -40°C to +125°C for the local temperature, and ±1.5°C with a maximum of ±3°C over a temperature range of 0°C to +100°C for the remote diode temperature.
  • Remote Diode Sensing: It has the capability to measure the temperature of a remote diode, such as a transistor or diode-connected transistor, which allows for the monitoring of the temperature of a specific component or area on a PCB.
  • Programmable Resolution: The temperature sensor resolution is programmable for the local and remote temperature channels, providing versatility for different application needs.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current, which helps to minimize power consumption and heat generation within the system.

Product Specifications

  • Package: The device is available in a 10-pin VSSOP (MSOP) package, which is suitable for space-constrained applications.
  • Temperature Range: It can measure temperatures from -40°C to +125°C, ensuring reliable operation in a wide range of environmental conditions.
  • Supply Voltage: The sensor operates at a supply voltage range from 3.0V to 3.6V, making it compatible with most logic levels used in modern electronics.

With its precision temperature sensing, low power consumption, and digital interface, the LM95235QEIMMX/NOPB from Texas Instruments is an ideal choice for designers looking to implement accurate thermal monitoring in their systems. Its robust feature set and ease of use make it a valuable component in any temperature-sensitive application.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8837 $51.9066
38+ $2.7012 $102.6456
58+ $2.6100 $151.3800
83+ $2.4275 $201.4825
108+ $2.3362 $252.3096
134+ $2.2450 $300.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess