EN
  • EN
  • DE

LMH6714MA/NOPB

Part No LMH6714MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT FEEDBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Series VIP10™
Package Tube
Product Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 400 MHz
Slew Rate 1800V/µs
Current - Supply 5.6 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) 8V ~ 12.5V, ±4V ~ 6.25V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LMH6714
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 877602-LMH6714MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6714MA/NOPB CAD Model

Description

Product Overview: LMH6714MA/NOPB from Texas Instruments

The LMH6714MA/NOPB is a high-performance, low-cost video operational amplifier designed by Texas Instruments to cater to a broad spectrum of applications. This versatile op-amp combines a wide bandwidth, fast slew rate, and high output current, making it an ideal choice for video and high-speed signal processing applications.

Key Features

  • High-Speed Performance: The LMH6714MA/NOPB offers a bandwidth of 370 MHz when operating at a gain of +2, ensuring high-speed signal processing capabilities.
  • Slew Rate: With a slew rate of 1600 V/µs, this op-amp is capable of handling rapid changes in signal voltage, making it suitable for high-speed data acquisition systems and video processing.
  • Output Current: The device can deliver a continuous output current of up to 80 mA, making it powerful enough to drive a variety of loads.
  • Low Distortion: The op-amp provides excellent video performance with a differential gain and phase error of 0.02% and 0.06 degrees, respectively, which ensures minimal signal distortion.
  • Supply Voltage Range: It operates over a wide supply voltage range from ±2.5V to ±6V, allowing for flexible integration into different system designs.
  • Power Consumption: The LMH6714MA/NOPB consumes a low amount of power, which is critical for portable and battery-operated equipment.

Applications

The LMH6714MA/NOPB is suitable for a variety of applications, including:

  • Professional video equipment
  • High-speed data acquisition
  • Test and measurement systems
  • Communication infrastructure
  • Active filters and ADC/DAC buffers

With its robust feature set, the LMH6714MA/NOPB from Texas Instruments is an excellent choice for designers seeking a reliable and high-performance op-amp for their video and high-speed applications. Its combination of speed, power, and precision makes it a stand-out component in the field of operational amplifiers.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0285 $52.3705
31+ $3.3055 $102.4705
47+ $3.2022 $150.5034
65+ $3.0989 $201.4285
84+ $2.9956 $251.6304
112+ $2.6857 $300.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess