EN
  • EN
  • DE

LMH6720MFX

Part No LMH6720MFX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP SGL W/SD SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Current Feedback
-3db Bandwidth 400MHz
Slew Rate 1800V/μs
Supply Current 5.6mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 8V ~ 12.5V, ±4V ~ 6.25V
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number LMH6720
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1201603-LMH6720MFX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6720MFX CAD Model

Description

LMH6720MFX High-Speed Op-Amp by Texas Instruments

The LMH6720MFX from Texas Instruments is a high-performance, single-supply, voltage feedback operational amplifier (op-amp) designed to handle a wide range of applications that require high speed and low distortion. This op-amp is an excellent choice for professionals in the field of signal processing, video and communications systems, and test equipment.

Key Features

  • High Speed: With a 900 MHz bandwidth (at a gain of +2), the LMH6720MFX can handle fast signal transitions and high-frequency signals with ease, making it suitable for video processing and RF applications.
  • Low Distortion: It features a low harmonic distortion of -60 dBc at 20 MHz, ensuring signal integrity and clarity, which is crucial for high-fidelity audio and instrumentation.
  • Flexible Power Supply: The device operates from a single +3V to +12V power supply or a dual ±1.5V to ±6V supply, providing versatility in various circuit designs.
  • Output Current: The op-amp provides a high output current of 100 mA, which is beneficial for driving heavy loads or buffering for ADCs (Analog to Digital Converters).
  • Package: The LMH6720MFX is available in a small 5-pin SOT-23 package, making it an ideal choice for space-constrained applications.

Applications

The versatile nature of the LMH6720MFX allows it to be used in a variety of applications, such as:

  • High-definition video processing
  • Communications systems
  • Active filters
  • Test and measurement equipment
  • ADC buffer amplifiers

Conclusion

Overall, the LMH6720MFX operational amplifier from Texas Instruments stands out with its high-speed performance, low distortion, and flexibility in power supply requirements. Its compact form factor and ability to drive heavy loads make it an excellent choice for engineers and designers looking to create efficient and reliable systems in a wide range of advanced electronic applications.

You May Also Be Interested in

Intersil
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2376 $51.8016
38+ $2.6565 $100.9470
59+ $2.5735 $151.8365
81+ $2.4905 $201.7305
104+ $2.4075 $250.3800
139+ $2.1584 $300.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess