EN
  • EN
  • DE
  • IT

LMK04828BEVM

Part No LMK04828BEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR LMK04828  /  LMK04828 Clock Conditioner Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series PLLatinum™
Package Box
Type Timing
Function Clock Conditioner
Utilized IC / Part LMK04828
Primary Attributes Jitter Cleaner
Supplied Contents Board(s)
Secondary Attributes Integrated VCO
Base Product Number LMK04828
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names LMK04828BEVM-ND,296-37503
Standard Package 1
Win Source Part Number 1232421-LMK04828BEVM
Ultra Librarian 3D Model Ultra Librarian LMK04828BEVM CAD Model

Description

The LMK04828BEVM from Texas Instruments is a comprehensive evaluation module designed for testing and development with the LMK04828, a low-noise clock jitter cleaner and synchronizer. This device is engineered to provide high-performance clocking solutions for a wide range of applications, including wireless infrastructure, data converters, and test and measurement equipment.

Key Features:

  • Integrated Dual PLLs: The device contains two phase-locked loops (PLLs) with integrated voltage-controlled oscillators (VCOs), enabling precise frequency synthesis and jitter cleaning.
  • Low-Noise Performance: Designed to deliver industry-leading low-noise performance, the LMK04828 reduces clock jitter, enhancing system-level signal integrity.
  • Flexible Clocking: It supports numerous inputs and outputs, including LVPECL, LVDS, and LVCMOS, providing versatility for various clocking requirements.
  • Programmable: The device is highly programmable via an easy-to-use graphical user interface (GUI), allowing for quick configuration and customization to meet specific design needs.
  • Hitless Switching: The evaluation module supports hitless switching, ensuring continuous clock operation during input clock switching and phase adjustments.

Benefits of Using LMK04828BEVM:

The LMK04828BEVM offers engineers a powerful tool to evaluate the capabilities of the LMK04828 jitter cleaner. With this module, users can:

  • Test the performance of the LMK04828 in a real-world application setting.
  • Experiment with various configurations and signal conditions to optimize the clocking solution for their specific needs.
  • Accelerate the development process by leveraging the module's built-in features and Texas Instruments' support resources.

Whether you are developing telecommunications equipment, high-speed data acquisition systems, or other applications requiring stable and clean clock signals, the LMK04828BEVM provides a flexible and efficient platform to kickstart your design process.

You May Also Be Interested in

Maxim Integrated
KIT EVALUATION FOR MAX13047 / MAX13047E Logic-Level Translator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC722LP3E / HMC722LP3E * Logic Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR BQ2450 / BQ24250 Battery Charger Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADAU1772 / ADAU1772 CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess