EN
  • EN
  • DE

LMK61I2-100M00EVM

Part No LMK61I2-100M00EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description LMK61I2-100M00 ULTRA-LOW-JITTER / LMK61I2-100M00 Clock Oscillation Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Timing
Function Clock Oscillation
Utilized IC / Part LMK61I2-100M00
Primary Attributes USB Powered or External Supply
Supplied Contents Board(s)
Secondary Attributes SMA Connectors
Base Product Number LMK61
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341978-LMK61I2-100M00EVM
Ultra Librarian 3D Model Ultra Librarian LMK61I2-100M00EVM CAD Model

Description

The LMK61I2-100M00EVM from Texas Instruments is a high-performance, programmable oscillator evaluation module (EVM) designed to showcase the capabilities and features of the LMK61I2-100M00 series of low-noise programmable oscillators. This EVM is an excellent tool for engineers and designers to evaluate the oscillator's functionality and performance in their applications before integrating it into their design.

Key Features

  • Frequency Range: The EVM supports a wide frequency range, providing versatility for various applications.
  • Low Jitter Performance: The device offers exceptionally low jitter, which is crucial for applications that require high precision and stability.
  • Programmability: Users can program the oscillator for different frequencies and configurations, allowing for flexibility and customization.
  • Easy Integration: The EVM is designed for simple integration into existing systems, with minimal external components required.
  • Power Supply: It operates with a standard power supply, making it easy to test with commonly available equipment.

Applications

The LMK61I2-100M00EVM is suitable for a variety of applications, including but not limited to:

  • High-speed data converters
  • Wireless infrastructure
  • Telecommunications
  • Networking equipment
  • Test and measurement systems

Support and Resources

Texas Instruments provides comprehensive support and resources for the LMK61I2-100M00EVM, including detailed documentation, reference designs, and technical support to assist developers in evaluating and implementing the oscillator in their projects.

Conclusion

The LMK61I2-100M00EVM offers a combination of performance, programmability, and ease of use, making it an ideal choice for engineers looking for a reliable and flexible oscillator solution. Its low jitter and wide frequency range enable it to meet the stringent requirements of advanced electronic systems, while its support and resources from Texas Instruments ensure a smooth development process.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess