EN
  • EN
  • DE

LMP8603MM

Part No LMP8603MM
Manufacturer Texas Instruments
Description 60V Common Mode, Fixed Gain, Bidirectional Precision
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201838-LMP8603MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP8603MM CAD Model

Description

The LMP8603MM by Texas Instruments is a precision, high-performance current sense amplifier designed for a wide range of applications. This device is part of TI's LMP precision amplifier family and is specifically crafted to provide accurate current measurement in systems that require monitoring and control of current flow.

Key Features

  • High Accuracy: The LMP8603MM boasts a low input offset voltage, which enables precise current sensing. This is critical for applications that depend on exact current measurements to function correctly.
  • Wide Common Mode Range: It operates over a common mode voltage range from 4V to 76V, making it suitable for both low-side and high-side current sensing in various systems, including automotive and industrial applications.
  • Variable Gain: The device offers a configurable gain set by external resistors, allowing designers to tailor the amplifier to the specific needs of their circuit.
  • Low Quiescent Current: The LMP8603MM is designed to consume minimal power with a low quiescent current, which is ideal for power-sensitive applications.

Applications

Thanks to its robust feature set, the LMP8603MM is suitable for a variety of applications, including:

  • Automotive battery management systems
  • Overcurrent protection circuits
  • Power management in industrial systems
  • Motor control applications

Package and Availability

The LMP8603MM is available in an 8-pin VSSOP (MSOP) package, offering a compact footprint for space-constrained applications. The device is also characterized for extended temperature ranges, ensuring reliable performance under varying environmental conditions.

Conclusion

With its high accuracy, versatility, and robustness, the LMP8603MM from Texas Instruments stands out as a superior choice for designers looking to implement precise current sensing in their systems. Whether for automotive, industrial, or power management applications, the LMP8603MM delivers the performance and reliability expected from a leading semiconductor manufacturer like Texas Instruments.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3854 $52.6248
28+ $3.5982 $100.7496
44+ $3.4858 $153.3752
60+ $3.3734 $202.4040
77+ $3.2609 $251.0893
103+ $2.9236 $301.1308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess