EN
  • EN
  • DE

TS5A6542YZTR

Part No TS5A6542YZTR
Manufacturer Texas Instruments
Catalog Unclassified
Description NANOSTAR YZTR (NOKIA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TS5A654
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 381641-TS5A6542YZTR
Ultra Librarian 3D Model Ultra Librarian TS5A6542YZTR CAD Model

Description

Product Overview: Texas Instruments TS5A6542YZTR

The Texas Instruments TS5A6542YZTR is a cutting-edge, single-pole double-throw (SPDT) analog switch that is part of TI's extensive switch and multiplexer product line. This device is designed to offer high performance and reliability for a wide range of applications, including signal routing in consumer, medical, and industrial electronics.

Key Features

  • Low On-State Resistance (R<sub>ON): The TS5A6542YZTR boasts a low R<sub>ON which minimizes signal distortion and voltage drop, ensuring high signal integrity and better performance of the overall system.
  • Wide Operating Voltage Range: With an operating voltage range of 2.3V to 5.5V, this analog switch is versatile and can be used in various circuits without the need for level shifting.
  • Single Supply Operation: Its ability to operate with a single power supply simplifies circuit design and reduces power consumption.
  • Break-Before-Make Switching: This feature prevents signal overlap and ensures that one path is disconnected before another is connected, which is crucial in preventing short circuits and signal corruption.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, safeguarding it against damage from static electricity and enhancing its durability.
  • Low Power Consumption: The TS5A6542YZTR is optimized for low power consumption, making it an excellent choice for battery-powered and energy-sensitive applications.

Applications

The TS5A6542YZTR is suitable for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Medical equipment

Packaging and Quality

Supplied in a compact, surface-mount package, the TS5A6542YZTR is designed for easy integration into space-constrained designs. The device is provided in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Texas Instruments is known for its commitment to quality, and this product meets stringent industry standards for performance and reliability.

Overall, the TS5A6542YZTR from Texas Instruments is a high-performance analog switch that offers a blend of low on-resistance, versatility, and robust protection features, making it an ideal choice for designers who require reliable signal routing in their electronic systems.

You May Also Be Interested in

Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $1.3098

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7495 $52.4650
165+ $0.6150 $101.4750
255+ $0.5958 $151.9290
350+ $0.5766 $201.8100
450+ $0.5574 $250.8300
605+ $0.4997 $302.3185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess