The LMP8645MKE from Texas Instruments is a precision current sense amplifier that provides a simple, yet effective solution for measuring current in a wide range of applications. This high-performance component is designed to amplify the small differential voltage developed across a current-sensing resistor in the presence of high input common-mode voltages.
Key Features:
- Voltage Range: The LMP8645MKE operates over a wide common-mode voltage range of 4.5V to 76V, making it suitable for automotive and industrial applications that require operation under high voltage conditions.
- Variable Gain: It features a fixed gain of 20V/V, providing precise amplification of the sensed voltage without the need for external gain-setting components.
- High Accuracy: With an accuracy of 1.6% maximum over the full temperature range (-40°C to 125°C), this current sense amplifier ensures reliable and consistent performance in a variety of conditions.
- Low Offset Voltage: The LMP8645MKE boasts a low input offset voltage, which minimizes error in current measurement, thus enhancing the overall system accuracy.
- Quiescent Current: It features a low quiescent current, which makes it ideal for power-sensitive applications.
Applications:
- Automotive battery management systems
- Motor control
- Power management
- Overcurrent protection
- Portable devices
The LMP8645MKE is available in a tiny 6-pin TSOT package, which is perfect for space-constrained applications. Its robust design includes ESD protection and an operating temperature range that ensures reliable operation in harsh environments. Whether you're designing a precision power management system or monitoring currents in sensitive electronic equipment, the LMP8645MKE is a versatile and dependable choice for your current sensing needs.
With its combination of features, the LMP8645MKE is an excellent choice for designers looking to improve the safety, efficiency, and reliability of their electronic systems. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to assist in the integration of the LMP8645MKE into your design.