EN
  • EN
  • DE

LMV431ACZ/NOPB

Part No LMV431ACZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3 / V-Ref Adjustable 1.24V to 30V 15mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 30V
Output Current 15mA
Tolerance ±1%
Current - Cathode 80μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 779569-LMV431ACZ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMV431
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMV431ACZ/NOPB CAD Model

Description

LMV431ACZ/NOPB - Adjustable Precision Zener Shunt Regulator

The LMV431ACZ/NOPB is a versatile, low-voltage, precision Zener shunt regulator from Texas Instruments. This adjustable shunt regulator is designed for a wide range of applications, including power supply control and protection, as well as precision current regulation.

Key Features:

  • Adjustable Output: The voltage output can be set to any value between V<sub>ref (approximately 1.24 volts) and 10 volts with the use of two external resistors.
  • Low Dynamic Output Impedance: With a typical dynamic output impedance of 0.2 ohms, the device is capable of providing stable output even with load variations.
  • Temperature Compensated: The LMV431ACZ/NOPB features a temperature-compensated design, ensuring consistent performance across a wide temperature range.
  • Low Operational Current: This device operates with a low quiescent current, which enhances its efficiency for battery-powered applications.
  • Fast Turn-on Response: The regulator offers a fast turn-on response, making it suitable for applications requiring quick power-up times.

Applications:

With its precision and flexibility, the LMV431ACZ/NOPB is ideal for a variety of applications, including:

  • Adjustable Voltage and Current Regulation
  • Power Supply Control and Protection
  • Battery Chargers
  • Voltage Monitoring
  • Automotive Electronics

Package and Quality:

The device is offered in a TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits. The "NOPB" suffix indicates that the product is part of Texas Instruments' eco-friendly range, which is free of lead and other environmentally harmful substances. This makes the LMV431ACZ/NOPB an excellent choice for manufacturers looking to create environmentally responsible electronic products.

Conclusion:

Overall, the LMV431ACZ/NOPB from Texas Instruments is a reliable and efficient solution for designers seeking an adjustable, precise voltage regulator. Its robust design, combined with temperature compensation and low operational current, make it a versatile component for both industrial and consumer electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess